Pulse Electronics Corporation Fixed Inductors BPDR000606303R3T00

Description
3.3µH Shielded Inductor 2.4A 24mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 2.4A 24mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDR000606303R3T00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 2.4A 24mOhm Max Nonstandard

3.3µH Shielded Inductor 2.4A 24mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDR000606303R3T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details