Pulse Electronics Corporation Fixed Inductors BPDR000505306R8M00

Description
6.8µH Shielded Inductor 1.12A 108.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 1.12A 108.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDR000505306R8M00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 1.12A 108.9mOhm Max Nonstandard

6.8µH Shielded Inductor 1.12A 108.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDR000505306R8M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3149-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers