Pulse Electronics Corporation Fixed Inductors BPDL00030320330T00

Description
33µH Shielded Inductor 560mA 460mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
33µH Shielded Inductor 560mA 460mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDL00030320330T00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 560mA 460mOhm Max 1212 (3030 Metric)

33µH Shielded Inductor 560mA 460mOhm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDL00030320330T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers