Pulse Electronics Corporation Fixed Inductors BPDH00070730100T00

Description
10µH Shielded Inductor 2.3A 85mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.3A 85mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDH00070730100T00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.3A 85mOhm Max Nonstandard

10µH Shielded Inductor 2.3A 85mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDH00070730100T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2469817 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details