Pulse Electronics Corporation Fixed Inductors BPDH00040412150M00

Description
15µH Shielded Inductor 450mA 653mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 450mA 653mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDH00040412150M00TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 450mA 653mOhm Max Nonstandard

15µH Shielded Inductor 450mA 653mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDH00040412150M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers