Pulse Electronics Corporation Fixed Inductors BPCF00131375470M00

Description
47µH Shielded Inductor 3A 52.8mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 3A 52.8mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPCF00131375470M00TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 3A 52.8mOhm Nonstandard

47µH Shielded Inductor 3A 52.8mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPCF00131375470M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details