Pulse Electronics Corporation Fixed Inductors BPCF00131375330T00

Description
33µH Shielded Inductor 3.4A 39.5mOhm Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 3.4A 39.5mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPCF00131375330T00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 3.4A 39.5mOhm Nonstandard

33µH Shielded Inductor 3.4A 39.5mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPCF00131375330T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details