Pulse Electronics Corporation Fixed Inductors BPCF00101045681M00

Description
680µH Shielded Inductor 380mA 1.6Ohm Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Inductor 380mA 1.6Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPCF00101045681M00TR-ND - DigiKey
Thief River Falls, MN, United States
680µH Shielded Inductor 380mA 1.6Ohm Nonstandard

680µH Shielded Inductor 380mA 1.6Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPCF00101045681M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details