Pulse Electronics Corporation Fixed Inductors BPCF000606256R8T00

Description
6.8µH Shielded Inductor 1.5A 2424 (6060 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 1.5A 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPCF000606256R8T00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 1.5A 2424 (6060 Metric)

6.8µH Shielded Inductor 1.5A 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPCF000606256R8T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 3-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details