Pulse Electronics Corporation Fixed Inductors BPAS000808451R5T00

Description
1.5µH Shielded Inductor 8.6A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 8.6A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPAS000808451R5T00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 8.6A 10mOhm Max Nonstandard

1.5µH Shielded Inductor 8.6A 10mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPAS000808451R5T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0.25uH 1.23KOhm 7.9MHz Inductor and Choke - 71-0402AF-251XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2500 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1624024-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 3.9 microH
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details