Pulse Electronics Corporation Fixed Inductors BPAL000606453R3T00

Description
3.3µH Shielded Inductor 3.7A 19mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 3.7A 19mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPAL000606453R3T00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 3.7A 19mOhm Max Nonstandard

3.3µH Shielded Inductor 3.7A 19mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPAL000606453R3T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2469844 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details