Pulse Electronics Corporation Fixed Inductors BMRA000606304R7MA1

Description
FIXED IND 4.7UH 5.5A 40 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 4.7UH 5.5A 40 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMRA000606304R7MA1TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 5.5A 40 MOHM SMD

FIXED IND 4.7UH 5.5A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BMRA000606304R7MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 5.5A 40 MOHM SMD

FIXED IND 4.7UH 5.5A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BMRA000606304R7MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 5.5A 40 MOHM SMD

FIXED IND 4.7UH 5.5A 40 MOHM SMD

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 9A; Inductance Pulse Electronics - 53AK1948 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 9A; Inductance Pulse Electronics
53AK1948
Power Inductor, 4.7Uh, Shielded, 9A; Inductance Pulse Electronics 53AK1948
POWER INDUCTOR, 4.7UH, SHIELDED, 9A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:BMRx Series; Inductor Case / Package:0201 [0603 Metric]; Product Length:7.3mmRoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 9A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:BMRx Series; Inductor Case / Package:0201 [0603 Metric]; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - BMRA000606304R7MA1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
BMRA000606304R7MA1
Fixed Inductors BMRA000606304R7MA1
FIXED IND 4.7UH 5.5A 40 MOHM SMD

FIXED IND 4.7UH 5.5A 40 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BMRA000606304R7MA1TR-ND 53AK1948 BMRA000606304R7MA1
Product Name Fixed Inductors Power Inductor, 4.7Uh, Shielded, 9A; Inductance Pulse Electronics Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125950 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 15
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details