The Power Inductor, 2.2µH, Shielded, 14A from the BMRx Series is designed for high-density applications. It features a molded magnetic shield that minimizes buzz noise, making it suitable for use in laptops, PCs, switches, servers, base stations, and DC/DC converters. The inductor has a rated inductance of 2.2µH with a tolerance of ±20%. It can handle a maximum saturation current (Isat) of 14A and an RMS current (Irms) of 8.5A. The inductor operates within a temperature range of -55°C to 125°C, including self-temperature rise, and has a maximum voltage rating of 30VDC. The product is RoHS compliant and comes in a compact 0201 (0603 metric) package, with a height of 3mm.
FIXED IND 2.2UH 8.5A 20 MOHM SMD Product overview: BMRA000606302R2MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8.5A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000606302R2MA
2.2µH Shielded Molded Inductor 8.5A 20mOhm Max Nonstandard
FIXED IND 2.2UH 8.5A 20 MOHM SMD
FIXED IND 2.2UH 8.5A 20 MOHM SMD
POWER INDUCTOR, 2.2UH, SHIELDED, 14A; Inductance:2.2µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-BMRA000606302R2MA1 | 553-BMRA000606302R2MA1TR-ND | 53AK1944 |
| Product Name | SMD 2.2UH 8.5A 20 MOHM Inductor and Choke | Fixed Inductors | Power Inductor, 2.2Uh, Shielded, 14A; Inductance Pulse Electronics |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Molded | ||
| Inductance Range | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |