Pulse Electronics Corporation Fixed Inductors BMRA000606301R5MA1

Description
1.5µH Shielded Molded Inductor 9.5A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 9.5A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMRA000606301R5MA1CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 9.5A 15mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 9.5A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRA000606301R5MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 9.5A 15mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 9.5A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRA000606301R5MA1TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 9.5A 15mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 9.5A 15mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 9.5A 15 MOHM Inductor and Choke - 71-BMRA000606301R5MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 9.5A 15 MOHM Inductor and Choke
71-BMRA000606301R5MA1
SMD 1.5UH 9.5A 15 MOHM Inductor and Choke 71-BMRA000606301R5MA1
FIXED IND 1.5UH 9.5A 15 MOHM SMD Product overview: BMRA000606301R5MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9.5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9.5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000606301R5MA 1 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 9.5A 15 MOHM SMD Product overview: BMRA000606301R5MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9.5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9.5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000606301R5MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - BMRA000606301R5MA1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
BMRA000606301R5MA1
Fixed Inductors BMRA000606301R5MA1
FIXED IND 1.5UH 9.5A 15 MOHM SMD

FIXED IND 1.5UH 9.5A 15 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BMRA000606301R5MA1CT-ND 71-BMRA000606301R5MA1 BMRA000606301R5MA1
Product Name Fixed Inductors SMD 1.5UH 9.5A 15 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers