Pulse Electronics Corporation Fixed Inductors BMRA000606301R0MA1

Description
1µH Shielded Molded Inductor 12A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 12A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMRA000606301R0MA1TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 12A 10mOhm Max Nonstandard

1µH Shielded Molded Inductor 12A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRA000606301R0MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 12A 10 MOHM SMD

FIXED IND 1UH 12A 10 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BMRA000606301R0MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 12A 10 MOHM SMD

FIXED IND 1UH 12A 10 MOHM SMD

Buy Now Datasheet
Inductor, 1Uh, Shielded, 12A Rohs Compliant Pulse Electronics - 56AJ9529 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 12A Rohs Compliant Pulse Electronics
56AJ9529
Inductor, 1Uh, Shielded, 12A Rohs Compliant Pulse Electronics 56AJ9529
INDUCTOR, 1UH, SHIELDED, 12A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 12A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 1Uh, Shielded, 22A; Inductance Pulse Electronics - 53AK1940 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 22A; Inductance Pulse Electronics
53AK1940
Power Inductor, 1Uh, Shielded, 22A; Inductance Pulse Electronics 53AK1940
POWER INDUCTOR, 1UH, SHIELDED, 22A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:BMRx Series; Inductor Case / Package:0201 [0603 Metric]; Product Length:7.3mm RoHS Compliant: Yes

POWER INDUCTOR, 1UH, SHIELDED, 22A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:BMRx Series; Inductor Case / Package:0201 [0603 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BMRA000606301R0MA1TR-ND 56AJ9529 53AK1940
Product Name Fixed Inductors Inductor, 1Uh, Shielded, 12A Rohs Compliant Pulse Electronics Power Inductor, 1Uh, Shielded, 22A; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details