Pulse Electronics Corporation Fixed Inductors BMRA000404201R5MA1

Description
1.5µH Shielded Molded Inductor 4A 46mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 4A 46mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMRA000404201R5MA1TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 4A 46mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4A 46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRA000404201R5MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 4A 46mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4A 46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRA000404201R5MA1CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 4A 46mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4A 46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - BMRA000404201R5MA1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
BMRA000404201R5MA1
Fixed Inductors BMRA000404201R5MA1
FIXED IND 1.5UH 4A 46 MOHM SMD

FIXED IND 1.5UH 4A 46 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BMRA000404201R5MA1TR-ND BMRA000404201R5MA1
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0460 ohms 0.0460 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5714-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers