Pulse Electronics Corporation Fixed Inductors BMME00060618R15MX1

Description
150nH Shielded Molded Inductor 21A 3.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Molded Inductor 21A 3.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMME00060618R15MX1TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Molded Inductor 21A 3.4mOhm Max Nonstandard

150nH Shielded Molded Inductor 21A 3.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BMME00060618R15MX1TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.8200 microH
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers