Pulse Electronics Corporation Fixed Inductors BMMA00080830R47MV1

Description
470nH Shielded Molded Inductor 21.5A 3.33mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 21.5A 3.33mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMMA00080830R47MV1TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 21.5A 3.33mOhm Max Nonstandard

470nH Shielded Molded Inductor 21.5A 3.33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMMA00080830R47MV1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 21.5A 3.33 MOHM

FIXED IND 470NH 21.5A 3.33 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BMMA00080830R47MV1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 21.5A 3.33 MOHM

FIXED IND 470NH 21.5A 3.33 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BMMA00080830R47MV1TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - 1712-3627453226150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers