Pulse Electronics Corporation RF and Wireless - Balun BLN1608LL01R2400A

Description
BALUN 2.4GHZ-2.5GHZ 50/100 0603
Description
BALUN 2.4GHZ-2.5GHZ 50/100 0603

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun BLN1608LL01R2400A
BALUN 2.4GHZ-2.5GHZ 50/100 0603

BALUN 2.4GHZ-2.5GHZ 50/100 0603

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number BLN1608LL01R2400A
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM20735KFBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
Interface - Drivers, Receivers, Transceivers - 55ALS194/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details