Pulse Electronics Corporation Fixed Inductors BKPB002012104R7TA2

Description
4.7µH Shielded Multilayer Inductor 700mA 260mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 700mA 260mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BKPB002012104R7TA2TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 700mA 260mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 700mA 260mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BKPB002012104R7TA2TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Testing Frequency 10 kHz
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers