Pulse Electronics Corporation Fixed Inductors BEBE00141208R47MMA

Description
470nH Unshielded Molded Inductor 3A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Unshielded Molded Inductor 3A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BEBE00141208R47MMATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Molded Inductor 3A 30mOhm Max Nonstandard

470nH Unshielded Molded Inductor 3A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BEBE00141208R47MMACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3A 30 MOHM SMD

FIXED IND 470NH 3A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BEBE00141208R47MMADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3A 30 MOHM SMD

FIXED IND 470NH 3A 30 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BEBE00141208R47MMATR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-22N 0402DC-22NXJRW , 0402DC-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details