240nH Unshielded Molded Inductor 5.3A 20mOhm Max Nonstandard
FIXED IND 240NH 5.3A 20 MOHM SMD
FIXED IND 240NH 5.3A 20 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BEBE00141208R24MMATR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |