Pulse Electronics Corporation Fixed Inductors BDQQ002012FER47MCA

Description
FIXED IND 470NH 3.4A 34 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 470NH 3.4A 34 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDQQ002012FER47MCADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3.4A 34 MOHM SMD

FIXED IND 470NH 3.4A 34 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ002012FER47MCACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3.4A 34 MOHM SMD

FIXED IND 470NH 3.4A 34 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ002012FER47MCATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3.4A 34 MOHM SMD

FIXED IND 470NH 3.4A 34 MOHM SMD

Buy Now Datasheet
Power Inductor, Smd, 470Nh, 3.4A; Inductance Pulse Electronics - 62AK0427 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 470Nh, 3.4A; Inductance Pulse Electronics
62AK0427
Power Inductor, Smd, 470Nh, 3.4A; Inductance Pulse Electronics 62AK0427
POWER INDUCTOR, SMD, 470NH, 3.4A; Inductance:470nH; RMS Current (Irms):3.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.5A; Product Range:BDQQ Series; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm

POWER INDUCTOR, SMD, 470NH, 3.4A; Inductance:470nH; RMS Current (Irms):3.4A; Inductor Construction:Unshielded; Saturation Current (Isat):4.5A; Product Range:BDQQ Series; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm

Supplier's Site Datasheet
Power Inductor, Smd, 470Nh, 3.4A; Inductance Pulse Electronics - 62AK0428 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 470Nh, 3.4A; Inductance Pulse Electronics
62AK0428
Power Inductor, Smd, 470Nh, 3.4A; Inductance Pulse Electronics 62AK0428
POWER INDUCTOR, SMD, 470NH, 3.4A; Inductance:470nH; RMS Current (Irms):3.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.5A; Product Range:BDQQ Series; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm

POWER INDUCTOR, SMD, 470NH, 3.4A; Inductance:470nH; RMS Current (Irms):3.4A; Inductor Construction:Unshielded; Saturation Current (Isat):4.5A; Product Range:BDQQ Series; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BDQQ002012FER47MCADKR-ND 62AK0427
Product Name Fixed Inductors Power Inductor, Smd, 470Nh, 3.4A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers