Pulse Electronics Corporation Fixed Inductors BDQQ00201208R47MCB

Description
FIXED IND 470NH 3.9A 27 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 470NH 3.9A 27 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDQQ00201208R47MCBTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3.9A 27 MOHM SMD

FIXED IND 470NH 3.9A 27 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ00201208R47MCBDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3.9A 27 MOHM SMD

FIXED IND 470NH 3.9A 27 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ00201208R47MCBCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3.9A 27 MOHM SMD

FIXED IND 470NH 3.9A 27 MOHM SMD

Buy Now Datasheet
Power Inductor, Smd, 470Nh, 3.9A; Inductance Pulse Electronics - 62AK0432 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 470Nh, 3.9A; Inductance Pulse Electronics
62AK0432
Power Inductor, Smd, 470Nh, 3.9A; Inductance Pulse Electronics 62AK0432
POWER INDUCTOR, SMD, 470NH, 3.9A; Inductance:470nH; RMS Current (Irms):3.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.8A; Product Range:BDQQ Series; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm

POWER INDUCTOR, SMD, 470NH, 3.9A; Inductance:470nH; RMS Current (Irms):3.9A; Inductor Construction:Unshielded; Saturation Current (Isat):4.8A; Product Range:BDQQ Series; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm

Supplier's Site Datasheet
Power Inductor, Smd, 470Nh, 3.9A; Inductance Pulse Electronics - 62AK0431 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 470Nh, 3.9A; Inductance Pulse Electronics
62AK0431
Power Inductor, Smd, 470Nh, 3.9A; Inductance Pulse Electronics 62AK0431
POWER INDUCTOR, SMD, 470NH, 3.9A; Inductance:470nH; RMS Current (Irms):3.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.8A; Product Range:BDQQ Series; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm

POWER INDUCTOR, SMD, 470NH, 3.9A; Inductance:470nH; RMS Current (Irms):3.9A; Inductor Construction:Unshielded; Saturation Current (Isat):4.8A; Product Range:BDQQ Series; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BDQQ00201208R47MCBTR-ND 62AK0432
Product Name Fixed Inductors Power Inductor, Smd, 470Nh, 3.9A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details