Pulse Electronics Corporation Fixed Inductors BDQQ001412FER24MCA

Description
FIXED IND 240NH 4A 27 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 240NH 4A 27 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDQQ001412FER24MCACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 240NH 4A 27 MOHM SMD

FIXED IND 240NH 4A 27 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ001412FER24MCADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 240NH 4A 27 MOHM SMD

FIXED IND 240NH 4A 27 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ001412FER24MCATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 240NH 4A 27 MOHM SMD

FIXED IND 240NH 4A 27 MOHM SMD

Buy Now Datasheet
Power Inductor, Smd, 240Nh, 4A; Inductance Pulse Electronics - 62AK0416 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 240Nh, 4A; Inductance Pulse Electronics
62AK0416
Power Inductor, Smd, 240Nh, 4A; Inductance Pulse Electronics 62AK0416
POWER INDUCTOR, SMD, 240NH, 4A; Inductance:240nH; RMS Current (Irms):4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.027ohm

POWER INDUCTOR, SMD, 240NH, 4A; Inductance:240nH; RMS Current (Irms):4A; Inductor Construction:Unshielded; Saturation Current (Isat):5.5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.027ohm

Supplier's Site Datasheet
Power Inductor, Smd, 240Nh, 4A; Inductance Pulse Electronics - 62AK0415 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 240Nh, 4A; Inductance Pulse Electronics
62AK0415
Power Inductor, Smd, 240Nh, 4A; Inductance Pulse Electronics 62AK0415
POWER INDUCTOR, SMD, 240NH, 4A; Inductance:240nH; RMS Current (Irms):4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.027ohm

POWER INDUCTOR, SMD, 240NH, 4A; Inductance:240nH; RMS Current (Irms):4A; Inductor Construction:Unshielded; Saturation Current (Isat):5.5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.027ohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BDQQ001412FER24MCACT-ND 62AK0416
Product Name Fixed Inductors Power Inductor, Smd, 240Nh, 4A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0270 ohms 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details