Pulse Electronics Corporation Fixed Inductors BDQQ001412FE1R0MCA

Description
FIXED IND 1UH 1.5A 88 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 1.5A 88 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDQQ001412FE1R0MCACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 1.5A 88 MOHM SMD

FIXED IND 1UH 1.5A 88 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ001412FE1R0MCADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 1.5A 88 MOHM SMD

FIXED IND 1UH 1.5A 88 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ001412FE1R0MCATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 1.5A 88 MOHM SMD

FIXED IND 1UH 1.5A 88 MOHM SMD

Buy Now Datasheet
Power Inductor, Smd, 1Uh, 1.5A; Inductance Pulse Electronics - 62AK0421 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 1Uh, 1.5A; Inductance Pulse Electronics
62AK0421
Power Inductor, Smd, 1Uh, 1.5A; Inductance Pulse Electronics 62AK0421
POWER INDUCTOR, SMD, 1UH, 1.5A; Inductance:1µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.088ohm

POWER INDUCTOR, SMD, 1UH, 1.5A; Inductance:1µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.088ohm

Supplier's Site Datasheet
Power Inductor, Smd, 1Uh, 1.5A; Inductance Pulse Electronics - 62AK0422 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 1Uh, 1.5A; Inductance Pulse Electronics
62AK0422
Power Inductor, Smd, 1Uh, 1.5A; Inductance Pulse Electronics 62AK0422
POWER INDUCTOR, SMD, 1UH, 1.5A; Inductance:1µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.088ohm

POWER INDUCTOR, SMD, 1UH, 1.5A; Inductance:1µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.088ohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BDQQ001412FE1R0MCACT-ND 62AK0421
Product Name Fixed Inductors Power Inductor, Smd, 1Uh, 1.5A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0880 ohms 0.0880 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5697-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details