Pulse Electronics Corporation Fixed Inductors BDQQ00141208R47MCA

Description
FIXED IND 470NH 3.3A 29 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 470NH 3.3A 29 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDQQ00141208R47MCACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3.3A 29 MOHM SMD

FIXED IND 470NH 3.3A 29 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ00141208R47MCATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3.3A 29 MOHM SMD

FIXED IND 470NH 3.3A 29 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ00141208R47MCADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3.3A 29 MOHM SMD

FIXED IND 470NH 3.3A 29 MOHM SMD

Buy Now Datasheet
Power Inductor, Smd, 470Nh, 3.3A; Inductance Pulse Electronics - 62AK0426 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 470Nh, 3.3A; Inductance Pulse Electronics
62AK0426
Power Inductor, Smd, 470Nh, 3.3A; Inductance Pulse Electronics 62AK0426
POWER INDUCTOR, SMD, 470NH, 3.3A; Inductance:470nH; RMS Current (Irms):3.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.029ohm

POWER INDUCTOR, SMD, 470NH, 3.3A; Inductance:470nH; RMS Current (Irms):3.3A; Inductor Construction:Unshielded; Saturation Current (Isat):4.5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.029ohm

Supplier's Site Datasheet
Power Inductor, Smd, 470Nh, 3.3A; Inductance Pulse Electronics - 62AK0425 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 470Nh, 3.3A; Inductance Pulse Electronics
62AK0425
Power Inductor, Smd, 470Nh, 3.3A; Inductance Pulse Electronics 62AK0425
POWER INDUCTOR, SMD, 470NH, 3.3A; Inductance:470nH; RMS Current (Irms):3.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.029ohm

POWER INDUCTOR, SMD, 470NH, 3.3A; Inductance:470nH; RMS Current (Irms):3.3A; Inductor Construction:Unshielded; Saturation Current (Isat):4.5A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.029ohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BDQQ00141208R47MCACT-ND 62AK0426
Product Name Fixed Inductors Power Inductor, Smd, 470Nh, 3.3A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0290 ohms 0.0290 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details