Pulse Electronics Corporation Fixed Inductors BDHL00201610R47MQ1

Description
470nH Unshielded Molded Inductor 3.5A 42mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Molded Inductor 3.5A 42mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDHL00201610R47MQ1TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Molded Inductor 3.5A 42mOhm Max 0806 (2016 Metric)

470nH Unshielded Molded Inductor 3.5A 42mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BDHL00201610R47MQ1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047CR12MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details