Pulse Electronics Corporation Fixed Inductors BDHE003225101R0MQ1

Description
1µH Unshielded Molded Inductor 3.3A 46mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Molded Inductor 3.3A 46mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDHE003225101R0MQ1TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Molded Inductor 3.3A 46mOhm Max 1210 (3225 Metric)

1µH Unshielded Molded Inductor 3.3A 46mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BDHE003225101R0MQ1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details