Pulse Electronics Corporation Fixed Inductors BDHE00252012R47MQ1

Description
470nH Unshielded Molded Inductor 4.5A 33mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Molded Inductor 4.5A 33mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDHE00252012R47MQ1CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Molded Inductor 4.5A 33mOhm Max 1008 (2520 Metric)

470nH Unshielded Molded Inductor 4.5A 33mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BDHE00252012R47MQ1TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Molded Inductor 4.5A 33mOhm Max 1008 (2520 Metric)

470nH Unshielded Molded Inductor 4.5A 33mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BDHE00252012R47MQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Molded Inductor 4.5A 33mOhm Max 1008 (2520 Metric)

470nH Unshielded Molded Inductor 4.5A 33mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BDHE00252012R47MQ1CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676949-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details