Pulse Electronics Corporation Fixed Inductors BDHE00201210R47MQ1

Description
470nH Unshielded Molded Inductor 3A 42mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Molded Inductor 3A 42mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDHE00201210R47MQ1TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Molded Inductor 3A 42mOhm Max 0805 (2012 Metric)

470nH Unshielded Molded Inductor 3A 42mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BDHE00201210R47MQ1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Leaded Inductors - 1620249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers