Pulse Electronics Corporation Fixed Inductors BDHE00201210R24MQ1

Description
240nH Unshielded Molded Inductor 3.7A 28mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
240nH Unshielded Molded Inductor 3.7A 28mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDHE00201210R24MQ1TR-ND - DigiKey
Thief River Falls, MN, United States
240nH Unshielded Molded Inductor 3.7A 28mOhm Max 0805 (2012 Metric)

240nH Unshielded Molded Inductor 3.7A 28mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BDHE00201210R24MQ1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details