Pulse Electronics Corporation Fixed Inductors BDCL00201610R47ML1

Description
470nH Shielded Molded Inductor 2.9A 41mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 2.9A 41mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDCL00201610R47ML1TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 2.9A 41mOhm Max 0806 (2016 Metric)

470nH Shielded Molded Inductor 2.9A 41mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BDCL00201610R47ML1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2125953 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 20
View Details
Fixed Inductors - 1712-3627453226821KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details