Pulse Electronics Corporation Fixed Inductors BDCD00252012R47MS1

Description
FIXED IND 470NH 4.4A 39 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 470NH 4.4A 39 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDCD00252012R47MS1TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 4.4A 39 MOHM SMD

FIXED IND 470NH 4.4A 39 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDCD00252012R47MS1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 4.4A 39 MOHM SMD

FIXED IND 470NH 4.4A 39 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDCD00252012R47MS1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 4.4A 39 MOHM SMD

FIXED IND 470NH 4.4A 39 MOHM SMD

Buy Now Datasheet
SMD 4.4A 39 MOHM Inductor and Choke - 71-BDCD00252012R47MS1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.4A 39 MOHM Inductor and Choke
71-BDCD00252012R47MS1
SMD 4.4A 39 MOHM Inductor and Choke 71-BDCD00252012R47MS1
FIXED IND 470NH 4.4A 39 MOHM SMD Product overview: BDCD00252012R47MS1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.4A, 39 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.4A, 39 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDCD00252012R47MS 1 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.4A 39 MOHM SMD Product overview: BDCD00252012R47MS1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.4A, 39 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.4A, 39 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDCD00252012R47MS1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BDCD00252012R47MS1TR-ND 71-BDCD00252012R47MS1
Product Name Fixed Inductors SMD 4.4A 39 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details