Pulse Electronics Corporation Fixed Inductors BDCD002520122R2MS1

Description
FIXED IND 2.2UH 2.3A 115 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.3A 115 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDCD002520122R2MS1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.3A 115 MOHM

FIXED IND 2.2UH 2.3A 115 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BDCD002520122R2MS1TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.3A 115mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 2.3A 115mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BDCD002520122R2MS1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.3A 115 MOHM

FIXED IND 2.2UH 2.3A 115 MOHM

Buy Now Datasheet
SMD 2.2UH 2.3A 115MOHM Inductor and Choke - 71-BDCD002520122R2MS1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.3A 115MOHM Inductor and Choke
71-BDCD002520122R2MS1
SMD 2.2UH 2.3A 115MOHM Inductor and Choke 71-BDCD002520122R2MS1
FIXED IND 2.2UH 2.3A 115MOHM SMD Product overview: BDCD002520122R2MS1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.3A, 115MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.3A, 115MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDCD002520122R2MS 1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.3A 115MOHM SMD Product overview: BDCD002520122R2MS1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.3A, 115MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.3A, 115MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDCD002520122R2MS1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BDCD002520122R2MS1DKR-ND 71-BDCD002520122R2MS1
Product Name Fixed Inductors SMD 2.2UH 2.3A 115MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details