Pulse Electronics Corporation Fixed Inductors BDCD002520101R0MS1

Description
1µH Shielded Molded Inductor 3A 78mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 3A 78mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDCD002520101R0MS1CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 3A 78mOhm Max 1008 (2520 Metric)

1µH Shielded Molded Inductor 3A 78mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BDCD002520101R0MS1TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 3A 78mOhm Max 1008 (2520 Metric)

1µH Shielded Molded Inductor 3A 78mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BDCD002520101R0MS1DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 3A 78mOhm Max 1008 (2520 Metric)

1µH Shielded Molded Inductor 3A 78mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 3A 78 MOHM Inductor and Choke - 71-BDCD002520101R0MS1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3A 78 MOHM Inductor and Choke
71-BDCD002520101R0MS1
SMD 1UH 3A 78 MOHM Inductor and Choke 71-BDCD002520101R0MS1
FIXED IND 1UH 3A 78 MOHM SMD Product overview: BDCD002520101R0MS1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDCD002520101R0MS 1 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3A 78 MOHM SMD Product overview: BDCD002520101R0MS1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDCD002520101R0MS1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BDCD002520101R0MS1CT-ND 71-BDCD002520101R0MS1
Product Name Fixed Inductors SMD 1UH 3A 78 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIE220-1-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details