Pulse Electronics Corporation Ferrite Beads and Chips BBUP00100505121Y00

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 55mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBUP00100505121Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00100505121Y00CT-ND
Ferrite Beads and Chips 553-BBUP00100505121Y00CT-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 55mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 55mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBUP00100505121Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00100505121Y00DKR-ND
Ferrite Beads and Chips 553-BBUP00100505121Y00DKR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 55mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 55mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBUP00100505121Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00100505121Y00TR-ND
Ferrite Beads and Chips 553-BBUP00100505121Y00TR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 55mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 55mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1368943-BBUP00100505121Y00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368943-BBUP00100505121Y00
Filters - Ferrite Beads and Chips 1368943-BBUP00100505121Y00
Win Source Part Number: 1368943-BBUP00100505 121Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBUP Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.024" (0.60mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 2A DC Resistance (DCR) (Max): 55mOhm

Win Source Part Number: 1368943-BBUP00100505121Y00
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBUP
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.024" (0.60mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 2A
DC Resistance (DCR) (Max): 55mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BBUP00100505121Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BBUP00100505121Y00
120 OHM Inductor and Choke 841-BBUP00100505121Y00
FERRITE BEAD 120 OHM 0402 1LN Product overview: BBUP00100505121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00100505121Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: BBUP00100505121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00100505121Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.055 Ohm, 2A, 0402; Ferrite Bead Case / Package Pulse Electronics - 53AK1416 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.055 Ohm, 2A, 0402; Ferrite Bead Case / Package Pulse Electronics
53AK1416
Ferrite Bead, 0.055 Ohm, 2A, 0402; Ferrite Bead Case / Package Pulse Electronics 53AK1416
FERRITE BEAD, 0.055 OHM, 2A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.055ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.055 OHM, 2A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.055ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.055 Ohm, 2A, 0402; Ferrite Bead Case / Package Pulse Electronics - 62AK3557 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.055 Ohm, 2A, 0402; Ferrite Bead Case / Package Pulse Electronics
62AK3557
Ferrite Bead, 0.055 Ohm, 2A, 0402; Ferrite Bead Case / Package Pulse Electronics 62AK3557
FERRITE BEAD, 0.055 OHM, 2A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:BBUP Series; DC Resistance Max:0.055ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.055 OHM, 2A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:BBUP Series; DC Resistance Max:0.055ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 553-BBUP00100505121Y00CT-ND 1368943-BBUP00100505121Y00 841-BBUP00100505121Y00 53AK1416
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 0.055 Ohm, 2A, 0402; Ferrite Bead Case / Package Pulse Electronics
DCR 0.0550 ohms 0.0550 ohms 0.0550 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data