FERRITE BEAD 75 OHM 0402 1LN Product overview: BBSY00100505750Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSY00100505750Y
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-BBSY00100505750Y00 | 553-BBSY00100505750Y00TR-ND |
| Product Name | 75 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Multilayer Ferrite Chip Bead | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 75 ohms |