Pulse Electronics Corporation 600 OHM Inductor and Choke BBSY00100505601Y00

Description
FERRITE BEAD 600 OHM 0402 1LN Product overview: BBSY00100505601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSY00100505601Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0402 1LN Product overview: BBSY00100505601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSY00100505601Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 OHM Inductor and Choke - 841-BBSY00100505601Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BBSY00100505601Y00
600 OHM Inductor and Choke 841-BBSY00100505601Y00
FERRITE BEAD 600 OHM 0402 1LN Product overview: BBSY00100505601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSY00100505601Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: BBSY00100505601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSY00100505601Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-BBSY00100505601Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBSY00100505601Y00TR-ND
Ferrite Beads and Chips 553-BBSY00100505601Y00TR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBSY00100505601Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBSY00100505601Y00CT-ND
Ferrite Beads and Chips 553-BBSY00100505601Y00CT-ND
FERRITE BEAD 600 OHM 0402 1LN

FERRITE BEAD 600 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBSY00100505601Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBSY00100505601Y00DKR-ND
Ferrite Beads and Chips 553-BBSY00100505601Y00DKR-ND
FERRITE BEAD 600 OHM 0402 1LN

FERRITE BEAD 600 OHM 0402 1LN

Buy Now Datasheet
Ferrite Bead, 0402, 0.3A, 600 Ohm; Ferrite Bead Case / Package Pulse Electronics - 61AK8094 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0402, 0.3A, 600 Ohm; Ferrite Bead Case / Package Pulse Electronics
61AK8094
Ferrite Bead, 0402, 0.3A, 600 Ohm; Ferrite Bead Case / Package Pulse Electronics 61AK8094
FERRITE BEAD, 0402, 0.3A, 600 OHM; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:BBSY Series; DC Resistance Max:0.52ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0402, 0.3A, 600 OHM; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:BBSY Series; DC Resistance Max:0.52ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BBSY00100505601Y00 553-BBSY00100505601Y00TR-ND 61AK8094
Product Name 600 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0402, 0.3A, 600 Ohm; Ferrite Bead Case / Package Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Chip Bead
Inductance Tolerance 25 (+/- %)
Impedance 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details