Pulse Electronics Corporation Ferrite Beads and Chips BBSY00100505481Y00

Description
480 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA
Request a Quote Datasheet
Description
480 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBSY00100505481Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBSY00100505481Y00TR-ND
Ferrite Beads and Chips 553-BBSY00100505481Y00TR-ND
480 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA

480 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA

Buy Now Datasheet
480 OHM Inductor and Choke - 841-BBSY00100505481Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
480 OHM Inductor and Choke
841-BBSY00100505481Y00
480 OHM Inductor and Choke 841-BBSY00100505481Y00
FERRITE BEAD 480 OHM 0402 1LN Product overview: BBSY00100505481Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 480 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSY00100505481Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 480 OHM 0402 1LN Product overview: BBSY00100505481Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 480 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSY00100505481Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-BBSY00100505481Y00TR-ND 841-BBSY00100505481Y00
Product Name Ferrite Beads and Chips 480 OHM Inductor and Choke
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details