Pulse Electronics Corporation 120 OHM Inductor and Choke BBSY00100505121Y00

Description
FERRITE BEAD 120 OHM 0402 1LN Product overview: BBSY00100505121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSY00100505121Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0402 1LN Product overview: BBSY00100505121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSY00100505121Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM Inductor and Choke - 841-BBSY00100505121Y00 - ERSAELECTRONICS PTE. LTD.
Singapore
120 OHM Inductor and Choke
841-BBSY00100505121Y00
120 OHM Inductor and Choke 841-BBSY00100505121Y00
FERRITE BEAD 120 OHM 0402 1LN Product overview: BBSY00100505121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSY00100505121Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: BBSY00100505121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBSY00100505121Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-BBSY00100505121Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBSY00100505121Y00CT-ND
Ferrite Beads and Chips 553-BBSY00100505121Y00CT-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 550mA 190mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 550mA 190mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBSY00100505121Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBSY00100505121Y00TR-ND
Ferrite Beads and Chips 553-BBSY00100505121Y00TR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 550mA 190mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 550mA 190mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBSY00100505121Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBSY00100505121Y00DKR-ND
Ferrite Beads and Chips 553-BBSY00100505121Y00DKR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 550mA 190mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 550mA 190mOhm

Buy Now Datasheet
Ferrite Bead, 0402, 0.55A, 120 Ohm; Ferrite Bead Case / Package Pulse Electronics - 61AK8093 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0402, 0.55A, 120 Ohm; Ferrite Bead Case / Package Pulse Electronics
61AK8093
Ferrite Bead, 0402, 0.55A, 120 Ohm; Ferrite Bead Case / Package Pulse Electronics 61AK8093
FERRITE BEAD, 0402, 0.55A, 120 OHM; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:550mA; Product Range:BBSY Series; DC Resistance Max:0.19ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0402, 0.55A, 120 OHM; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:550mA; Product Range:BBSY Series; DC Resistance Max:0.19ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BBSY00100505121Y00 553-BBSY00100505121Y00CT-ND 61AK8093
Product Name 120 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0402, 0.55A, 120 Ohm; Ferrite Bead Case / Package Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 400 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers