FERRITE BEAD 600 OHM 1206 1LN
FERRITE BEAD 600 OHM 1206 1LN
FERRITE BEAD 600 OHM 1206 1LN
FERRITE BEAD 600 OHM 1206 1LN Product overview: BBPY00321611601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00321611601Y
FERRITE BEAD, 0.1 OHM, 2A, 1206; Ferrite Bead Case / Package:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:BBPY Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 553-BBPY00321611601Y00TR-ND | 841-BBPY00321611601Y00 | 53AK1364 |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Bead, 0.1 Ohm, 2A, 1206; Ferrite Bead Case / Package Pulse Electronics |
| DCR | 0.1000 ohms | 0.1000 ohms | |
| Rated DC Current | 2000 milliamps | 2000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |