50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 4A 20mOhm
FERRITE BEAD 50 OHM 1206 1LN
FERRITE BEAD 50 OHM 1206 1LN
Win Source Part Number: 1369207-BBPY00321611
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBPY
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 50 Ohms @ 100 MHz
Current Rating (Max): 4A
DC Resistance (DCR) (Max): 20mOhm
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors |
| Product Number | 553-BBPY00321611500Y00TR-ND | 1369207-BBPY00321611500Y00 |
| Product Name | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips |
| DCR | 0.0200 ohms | 0.0200 ohms |
| Rated DC Current | 4000 milliamps | 4000 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |