Pulse Electronics Corporation Ferrite Beads and Chips BBPY00201209800Y00

Description
FERRITE BEAD 80 OHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 80 OHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBPY00201209800Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209800Y00TR-ND
Ferrite Beads and Chips 553-BBPY00201209800Y00TR-ND
FERRITE BEAD 80 OHM 0805 1LN

FERRITE BEAD 80 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00201209800Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209800Y00CT-ND
Ferrite Beads and Chips 553-BBPY00201209800Y00CT-ND
FERRITE BEAD 80 OHM 0805 1LN

FERRITE BEAD 80 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00201209800Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209800Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00201209800Y00DKR-ND
FERRITE BEAD 80 OHM 0805 1LN

FERRITE BEAD 80 OHM 0805 1LN

Buy Now Datasheet
80 OHM Inductor and Choke - 841-BBPY00201209800Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 OHM Inductor and Choke
841-BBPY00201209800Y00
80 OHM Inductor and Choke 841-BBPY00201209800Y00
FERRITE BEAD 80 OHM 0805 1LN Product overview: BBPY00201209800Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209800Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 80 OHM 0805 1LN Product overview: BBPY00201209800Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209800Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.04 Ohm, 3A, 0805; Ferrite Bead Case / Package Pulse Electronics - 53AK1343 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04 Ohm, 3A, 0805; Ferrite Bead Case / Package Pulse Electronics
53AK1343
Ferrite Bead, 0.04 Ohm, 3A, 0805; Ferrite Bead Case / Package Pulse Electronics 53AK1343
FERRITE BEAD, 0.04 OHM, 3A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:80ohm; DC Current Rating:3A; Product Range:BBPY Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.04 OHM, 3A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:80ohm; DC Current Rating:3A; Product Range:BBPY Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 553-BBPY00201209800Y00TR-ND 841-BBPY00201209800Y00 53AK1343
Product Name Ferrite Beads and Chips 80 OHM Inductor and Choke Ferrite Bead, 0.04 Ohm, 3A, 0805; Ferrite Bead Case / Package Pulse Electronics
DCR 0.0400 ohms 0.0400 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data