The Win Source Electronics part number 1369112-BBPY00201209
FERRITE BEAD 600 OHM 0805 1LN Product overview: BBPY00201209601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209601Y
Win Source Part Number: 1369112-BBPY00201209
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBPY
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 2A
DC Resistance (DCR) (Max): 100mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 841-BBPY00201209601Y00 | 1369112-BBPY00201209601Y00 | 553-BBPY00201209601Y00DKR-ND |
| Product Name | 600 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | ||
| Technology | Multilayer Ferrite Chip Bead | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 600 ohms | 600 ohms |