Pulse Electronics Corporation Filters Ferrite Beads and Chips BBPY00201209600Y00

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Filters Ferrite Beads and Chips Series: BBPY Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Filters Ferrite Beads and Chips Series: BBPY Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ferrite Beads and Chips - BBPY00201209600Y00 - Win Source Electronics
Laguna Hills, CA, United States
Filters Ferrite Beads and Chips
BBPY00201209600Y00
Filters Ferrite Beads and Chips BBPY00201209600Y00
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Filters Ferrite Beads and Chips Series: BBPY Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Filters Ferrite Beads and Chips
Series: BBPY
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 125°C
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BBPY00201209600Y00
Product Name Filters Ferrite Beads and Chips
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Silicon Nitride Grinding Media Balls -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Roller / Roll
Applications Ceramic Manufacturing, New Energy, Electronic material milling, Grinding ink, rare earths & advanced polymers, High-purity chemical system grinding
View Details
Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details