Pulse Electronics Corporation Ferrite Beads and Chips BBPY00201209331Y00

Description
330 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 80mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBPY00201209331Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209331Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00201209331Y00DKR-ND
330 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 80mOhm

330 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00201209331Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209331Y00CT-ND
Ferrite Beads and Chips 553-BBPY00201209331Y00CT-ND
330 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 80mOhm

330 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00201209331Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209331Y00TR-ND
Ferrite Beads and Chips 553-BBPY00201209331Y00TR-ND
330 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 80mOhm

330 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 80mOhm

Buy Now Datasheet
330 OHM Inductor and Choke - 841-BBPY00201209331Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-BBPY00201209331Y00
330 OHM Inductor and Choke 841-BBPY00201209331Y00
FERRITE BEAD 330 OHM 0805 1LN Product overview: BBPY00201209331Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209331Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0805 1LN Product overview: BBPY00201209331Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209331Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.08 Ohm, 2A, 0805; Ferrite Bead Case / Package Pulse Electronics - 53AK1337 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.08 Ohm, 2A, 0805; Ferrite Bead Case / Package Pulse Electronics
53AK1337
Ferrite Bead, 0.08 Ohm, 2A, 0805; Ferrite Bead Case / Package Pulse Electronics 53AK1337
FERRITE BEAD, 0.08 OHM, 2A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:2A; Product Range:BBPY Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.08 OHM, 2A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:2A; Product Range:BBPY Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 553-BBPY00201209331Y00DKR-ND 841-BBPY00201209331Y00 53AK1337
Product Name Ferrite Beads and Chips 330 OHM Inductor and Choke Ferrite Bead, 0.08 Ohm, 2A, 0805; Ferrite Bead Case / Package Pulse Electronics
DCR 0.0800 ohms 0.0800 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers