FERRITE BEAD 300 OHM 0805 1LN Product overview: BBPY00201209301Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209301Y
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 80mOhm
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 80mOhm
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 80mOhm
FERRITE BEAD, 0.08 OHM, 2A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:2A; Product Range:BBPY Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BBPY00201209301Y00 | 553-BBPY00201209301Y00TR-ND | 53AK1336 |
| Product Name | 300 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.08 Ohm, 2A, 0805; Ferrite Bead Case / Package Pulse Electronics |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 300 ohms | 300 ohms |