Win Source Part Number: 1369266-BBPY00201209
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBPY
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
Current Rating (Max): 4A
DC Resistance (DCR) (Max): 15mOhm
30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 4A 15mOhm
30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 4A 15mOhm
30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 4A 15mOhm
FERRITE BEAD, 0.015 OHM, 4A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:4A; Product Range:BBPY Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Ferrite Beads |
| Product Number | 1369266-BBPY00201209300Y00 | 553-BBPY00201209300Y00DKR-ND | 53AK1335 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Ferrite Bead, 0.015 Ohm, 4A, 0805; Ferrite Bead Case / Package Pulse Electronics |
| Core Material | Ferrite | ||
| DCR | 0.0150 ohms | 0.0150 ohms | 0.0150 ohms |
| Rated DC Current | 4000 milliamps | 4000 milliamps | 4000 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |