Pulse Electronics Corporation Inductor and Choke BBPY00201209102Y00

Description
FERRITE BEAD 1K OHM 0805 1LN Product overview: BBPY00201209102Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209102Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 0805 1LN Product overview: BBPY00201209102Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209102Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-BBPY00201209102Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BBPY00201209102Y00
Inductor and Choke 841-BBPY00201209102Y00
FERRITE BEAD 1K OHM 0805 1LN Product overview: BBPY00201209102Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209102Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0805 1LN Product overview: BBPY00201209102Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209102Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-BBPY00201209102Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209102Y00CT-ND
Ferrite Beads and Chips 553-BBPY00201209102Y00CT-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1.5A 120mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1.5A 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00201209102Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209102Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00201209102Y00DKR-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1.5A 120mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1.5A 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00201209102Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209102Y00TR-ND
Ferrite Beads and Chips 553-BBPY00201209102Y00TR-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1.5A 120mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1.5A 120mOhm

Buy Now Datasheet
Ferrite Bead, 0.12 Ohm, 1.5A, 0805; Ferrite Bead Case / Package Pulse Electronics - 53AK1330 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.12 Ohm, 1.5A, 0805; Ferrite Bead Case / Package Pulse Electronics
53AK1330
Ferrite Bead, 0.12 Ohm, 1.5A, 0805; Ferrite Bead Case / Package Pulse Electronics 53AK1330
FERRITE BEAD, 0.12 OHM, 1.5A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:1.5A; Product Range:BBPY Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.12 OHM, 1.5A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:1.5A; Product Range:BBPY Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BBPY00201209102Y00 553-BBPY00201209102Y00CT-ND 53AK1330
Product Name Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.12 Ohm, 1.5A, 0805; Ferrite Bead Case / Package Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details